EN
  • EN
  • DE

TPSM828213SILR

Part No TPSM828213SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 1-A STEP-DOWN MODUL / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 2.5V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828213SILRTR,296-TPSM828213SILRDKR,296-TPSM828213SILRCT
Standard Package 3,000
Win Source Part Number 976710-TPSM828213SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828213SILR CAD Model

Description

The TPSM828213SILR is a state-of-the-art integrated power solution from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This module integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile, QFN package. This design enables the TPSM828213SILR to deliver high performance while significantly reducing the design complexity and footprint on the PCB.

Key Features

  • Integrated Solution: Combines a complete power management system within a single device, including a DC/DC converter, inductor, and additional components.
  • High Efficiency: With its advanced design, the module provides high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Compact Footprint: The QFN package is designed for space-constrained applications, allowing for a minimal impact on overall board design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of various applications, providing design flexibility.
  • Thermal Performance: The module is optimized for thermal performance, ensuring stable operation across a wide temperature range.
  • Easy Integration: The TPSM828213SILR simplifies the design process, reducing time to market for products that require a stable and efficient power supply.

Applications

The versatility of the TPSM828213SILR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Networking Equipment
  • Enterprise Solutions
  • Telecommunications Infrastructure
  • Industrial Systems
  • Test and Measurement Devices

Technical Specifications

With an input voltage range of 2.4V to 5.5V and an output current of up to 3A, the TPSM828213SILR is capable of powering a diverse array of ICs and systems. Its adjustable output voltage and high efficiency make it an excellent choice for designers looking for a reliable power solution that can be easily integrated into their projects.

In conclusion, the TPSM828213SILR from Texas Instruments represents a powerful, compact, and versatile integrated power solution that can meet the demands of modern electronic systems, ensuring efficient power delivery and simplified design processes.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4006 $52.8072
28+ $3.6108 $101.1024
43+ $3.4979 $150.4097
60+ $3.3851 $203.1060
77+ $3.2723 $251.9671
103+ $2.9338 $302.1814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess