EN
  • EN
  • DE

TPSM82864AA0SRDJR

Part No TPSM82864AA0SRDJR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 4A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting SMD (SMT)
Package / Case 23-PowerLFQFN Module
Dimension 0.14" L x 0.16" W x 0.05" H (3.5mm x 4.0mm x 1.4mm)
Supplier Device Package 23-B0QFN (3.5x4)
Control Features Enable, Active High
Other Names 296-TPSM82864AA0SRDJRCT,296-TPSM82864AA0SRDJRTR,296-TPSM82864AA0SRDJRDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237366-TPSM82864AA0SRDJR
Ultra Librarian 3D Model Ultra Librarian TPSM82864AA0SRDJR CAD Model

Description

TPSM82864AA0SRDJR - Texas Instruments

The TPSM82864AA0SRDJR is a high-performance, integrated power solution from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This module integrates a synchronous step-down converter with inductor and capacitors to offer a compact and reliable power solution.

Key Features:

  • Output Voltage Range: The TPSM82864AA0SRDJR provides an adjustable output voltage range from 0.6V to 3.3V, which is suitable for powering various digital ICs, including DSPs, MCUs, and FPGAs.
  • Input Voltage Range: It supports a wide input voltage range from 2.4V to 5.5V, making it versatile for use with multiple supply voltages.
  • High Efficiency: With its integrated synchronous step-down converter, the module achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Compact Size: The TPSM82864AA0SRDJR comes in a small outline, measuring just 2.5mm x 3.0mm x 1.1mm, which is ideal for space-constrained applications.
  • Integrated Components: The integration of inductors and capacitors reduces the number of external components required, simplifying the design and minimizing the footprint on the PCB.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring reliability even under high power operation or in environments with limited airflow.
  • Protection Features: It includes multiple protection features such as over-current protection, over-temperature protection, and under-voltage lockout, enhancing the safety and longevity of the module.

Applications:

The TPSM82864AA0SRDJR is suitable for a variety of applications, including:

  • Point-of-Load conversions from 3.3V or 5V rails
  • Telecommunication and networking equipment
  • Enterprise systems and servers
  • Storage systems and solid-state drives (SSDs)
  • Field-programmable gate array (FPGA) power supplies
  • Portable and battery-powered equipment

With its ease of use, high efficiency, and compact design, the TPSM82864AA0SRDJR is an excellent choice for designers looking to optimize their power supply solutions with a reliable and high-performance module from Texas Instruments.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess