EN
  • EN
  • DE

TPSM843620MSITR

Part No TPSM843620MSITR
Manufacturer Texas Instruments
Catalog DC DC Converters
Description 4V TO 18V INPUT, 6A SYNCHRONOUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 18V
Voltage - Output 1 0.5 ~ 5.5V
Current - Output (Max) 6A
Power (Watts) 33 W
Applications ITE (Commercial)
Features Adjustable Output
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 15-PowerLFQFN Module
Size / Dimension 0.14" L x 0.14" W x 0.06" H (3.5mm x 3.5mm x 1.6mm)
Supplier Device Package 15-uSIP (3.5x3.5)
Ultra Librarian 3D Model Ultra Librarian TPSM843620MSITR CAD Model

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 12V 101W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 8.3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 150W
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 182W
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 154W
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER +/-12V 30W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess