EN
  • EN
  • DE

TRF1121IRGZT

Part No TRF1121IRGZT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/UP CONV 48VQFN / RF IC Upconverter UHF 1.5GHz ~ 2.5GHz 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series TRF1121
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 1.5GHz ~ 2.5GHz
RF Type UHF
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number TRF112
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 380751-TRF1121IRGZT
Ultra Librarian 3D Model Ultra Librarian TRF1121IRGZT CAD Model

Description

Product Overview: TRF1121IRGZT

The TRF1121IRGZT is a high-performance, single-chip radio frequency (RF) mixer produced by Texas Instruments, designed to meet the demanding requirements of wireless communication systems. This versatile component is an essential building block in RF signal chains, commonly used in applications such as base stations, wireless infrastructure, and other communication equipment.

Key Features

  • Frequency Range: The TRF1121IRGZT operates over a broad frequency range, making it suitable for various RF applications.
  • Conversion Gain: It offers excellent conversion gain, which enhances the overall signal strength and improves the system's sensitivity.
  • Low Noise Figure: The low noise figure of the device ensures minimal addition of noise to the signal, preserving signal integrity.
  • High Linearity: High linearity performance of the mixer maintains signal fidelity, reducing distortion and allowing for the accurate transmission of information.
  • Single-Ended RF Input: The TRF1121IRGZT features a single-ended RF input, which simplifies the system design and reduces the need for external components.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer reduces the need for external LO amplification, saving space and cost.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The TRF1121IRGZT is ideal for a variety of applications that require high-quality RF mixing capabilities. Some of the common applications include:

  • Wireless communication infrastructure
  • RF and microwave transceivers
  • Base stations for mobile networks
  • Point-to-point radio systems
  • Software-defined radios (SDR)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF1121IRGZT is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in the field. Whether for commercial or industrial applications, the TRF1121IRGZT from Texas Instruments is a reliable choice for your RF mixing needs.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6664 $72.6664
2+ $59.6238 $119.2476
3+ $57.7605 $173.2815
4+ $55.8973 $223.5892
5+ $54.0340 $270.1700
7+ $48.4443 $339.1101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess