EN
  • EN
  • DE

MAX2676EWT+T10

Part No MAX2676EWT+T10
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA GPS/GNSS 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1575MHz to 1610MHz
Gain 15dB
Noise Figure 0.75dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.6 V to 3.6 V
Operating Supply Current 4.5mA
Test Frequency 1575.42MHz
Case / Package 6-WLP (1.27x0.87)
Win Source Part Number 1067064-MAX2676EWT+T10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2676EWT+T10 CAD Model

Description

Maxim Integrated MAX2676EWT+T10 Low-Noise Amplifier

The MAX2676EWT+T10 from Maxim Integrated is a state-of-the-art low-noise amplifier (LNA) designed to deliver exceptional performance in a compact package. This LNA is specifically tailored for high-frequency applications, making it an ideal choice for designers working on GPS, Galileo, and GLONASS satellite radio systems. Its high level of integration and low-noise figure enhances the sensitivity of RF front-end receivers, ensuring clear and reliable signal reception.

Constructed with Maxim Integrated's advanced silicon-germanium (SiGe) process, the MAX2676EWT+T10 offers a superior noise figure of just 1.4dB at 1575MHz, which is the frequency used by GPS systems. This low noise figure, coupled with a high gain of 20.5dB, ensures that weak signals are amplified without significant addition of noise, thereby improving the overall signal-to-noise ratio of the system.

Furthermore, this LNA features an integrated filter that is optimized for the 1575MHz GPS band. This onboard filtering capability reduces the need for external components, saving valuable board space and simplifying the design process. The MAX2676EWT+T10 also includes a bypass mode, which is easily controlled via a logic input, allowing the LNA to be switched off when not in use to conserve power.

Designed for versatility, the MAX2676EWT+T10 operates over a wide supply voltage range from 1.6V to 3.3V, making it compatible with a variety of power sources and system requirements. It comes in a tiny 6-pin WLP (wafer-level package) that measures just 1.5mm x 1.0mm, offering a highly compact solution for space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX2676EWT+T10, which is built to meet the rigorous demands of modern RF systems. Whether used in consumer-grade GPS devices or in professional navigation and tracking equipment, this LNA provides the reliability and performance necessary to ensure accurate and consistent location-based services.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess