EN
  • EN
  • DE

MAX840ESA+T

Part No MAX840ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BIAS GAASFET REG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V, -0.5 V to -9.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071296-MAX840ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX840ESA+T CAD Model

Description

Product Overview: MAX840ESA+T from Maxim Integrated

The MAX840ESA+T is a highly efficient charge pump DC-DC converter manufactured by Maxim Integrated, designed to deliver a regulated voltage supply to various electronic devices. This versatile component is ideal for applications that require a positive-to-negative voltage conversion with minimal external components and a compact footprint.

Key Features

  • Output Voltage: The MAX840ESA+T provides a fixed output voltage of -5V, which is essential for applications that need a stable negative supply.
  • High Efficiency: Utilizing a charge pump mechanism, this converter achieves high power efficiency, reducing energy loss and heat generation in your circuit.
  • Low Quiescent Current: It features a low quiescent current of only 120µA, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • Simple Design: The converter operates without the need for an inductor, simplifying design and reducing overall component count.
  • Small Package: Housed in an 8-pin SOIC package, the MAX840ESA+T saves valuable board space in space-constrained applications.
  • Wide Input Voltage Range: It accepts input voltages from 2.7V to 5.5V, accommodating a variety of power sources and allowing for flexible circuit design.

Applications

The MAX840ESA+T is suitable for a range of applications, including but not limited to:

  • Portable instruments
  • Medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Negative voltage generators in bias supplies

Reliability and Performance

Maxim Integrated is renowned for its commitment to quality and reliability. The MAX840ESA+T is built to meet the high standards expected of industrial-grade components, ensuring consistent performance and durability in various operating conditions.

Whether you're designing a new piece of portable electronics or looking to improve the efficiency of an existing system, the MAX840ESA+T offers a practical solution for generating a regulated negative voltage with minimal design complexity.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess