EN
  • EN
  • DE

TL431AIDBZTG4

Part No TL431AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 700 µA
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3;5;9;7;10;8;3;4;2;1;5503;505;175;1240;600062;31;4878;5272;600039;2832;600026;4024;448;600010;600060;1016;576;353;150;278;1589;14;1727;2129;5380;954;568;488;10;20;1028;2156;3565;600;5399;336;600016;497;5536;1801;296;264;1238;4518;600018;373;818;0;93596;93600;94298;92869;23463;23462;23464;107257;110234;20163;117448;127269;111328;111206;111266;111263;111161;21048;125850;125851;92875;92876;92877;21047;65221;125925;127317;76795;124395;127284;21044;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;351698;401373;401390;401391;401393;401394;402198;402209;402210;1;310372;310373;347431;390144;74516;39590;17972;21847;182513;25078;28664;31294;38672;120868;41522;461958;45331;48701;46280;46322;46352;46631;46503;46542;46555;46561;46805;46710;46727;47025;47054;46974;46992;47448;47579;47849;47768;48148;51116;55539;55858;57684;56922;59425;61153;168722;123300;123301;123455;128349;457084;129499;129861;129822;1838;132007;132388;132389;132391;130692;130699;131008;133589;134280;136170;202627;174115;177404;228504;204395;204765;205440;208524;211463;824841;824840;2667;249171;249437;230908;267452;251032;251273;253408;254801;254668;281265;665951;269374;270755;282604;283017;298238;1403;74515;186410;1;1.25 V;1.251 V;1.2525 V;1.8 V;2.052 V;2.49 V;2.5 V;2.502 V;2.505 V;3.006 V;3.3 V;3.5 V;4.104 V;5 V;5.015 V;5.022 V;5.2 V;5.3 V;5.5 V;6 V;10 V;12 V;12.4 V;13 V;13.776 V;14 V;15 V;16 V;17.4 V;18 V;20 V;20.2 V;24 V;28 V;30 V;35 V;36 V;37 V;40 V;40 µA;100 µA;130 µA;150 µA;200 µA;300 µA;400 µA;500 µA;1 mA;2 mA;2.5 mA;3 mA;3.5 mA;4 mA;5 mA;7 mA;8 mA;10 mA;12 mA;15 mA;20 mA;21 mA;25 mA;30 mA;40 mA;50 mA;60 mA;70 mA;75 mA;80 mA;100 mA;120 mA;150 mA;200 mA;250 mA;400 mA;206579;135398;129322;129239;128925;28769;28770;2080;651;667;1938;671;672;684;503639;687;692;693;696;716;717;720;721;726;731;750;751;759;766;771;776;787;790;792;794;797;816;817;836;838;844;848;882;883;886;896;909;911;916;925;927;936;952;959;961;962;976;1034;1041;1042;1047;1052;1060;1066;1084;1090;1091;1100;1110;1131;1171;1198;1204;1217;1261;1262;1272;1684;745335;1723;1727;1732;1768;718426;1782;2106;2133;2331;2344;2503;2682;2910;1;7508;693162;495133;120841;120842;55534;168616;132002;202499;228228;756995;249095;267206;253211;281223;270752;294814;284150;305405;74297;87557;103510;103511;112587;116437;733651;143640;143641;143642;159214;159215;184547;184548;191995;194826;194828;814370;480713;215251;215252;215253;226027;238714;238715;240820;243943;257614;259637;260640;263092;757499;264605;274104;278183;287588;287589;289122;291431;291432;299909;301028;69579;84270;84651;94753;1555;100664;839049;147951;157288;1;509968;693163;503742;16480;804712;28546;36540;754780;120843;55535;57680;59423;168618;125235;126941;128652;130173;132003;136169;722712;708766;727475;228229;294815;87558;666540;184549;814369;63984;46024;47142;49123;51339;665953;52107;53410;55984;58593;59713;61585;62062;137794;124018;125587;126096;128938;133789;135111;135112;135551;180525;180526;172236;174501;175327;176699;176700;177913;178532;211649;205532;206320;207716;208804;210302;210303;235403;231576;232053;254920;737413;251175;251332;252192;252193;253317;253318;254171;272319;270147;737414;285499;282802;284514;298556;737415;296661;297156;297525;67272;76864;83139;737416;82732;89741;737417;94236;94237;99415;737418;105416;110350;114087;117883;139538;139539;144992;147531;150421;153135;156538;162129;164248;166556;181660;737425;819460;187151;189462;192702;195570;199249;200704;212833;218444;221080;743952;236237;236254;241152;243053;244260;743953;246408;255567;2
Ultra Librarian 3D Model Ultra Librarian TL431AIDBZTG4 CAD Model

Description

TL431AIDBZTG4 from Texas Instruments is a PMIC voltage reference device commonly considered for precision regulation, adjustable reference functions, and feedback control in power-management circuits. Engineers often use parts in this class in power supplies, battery-powered equipment, chargers, industrial controls, and embedded systems where stable reference behavior supports accurate monitoring or regulation. Its value is typically tied to broad design utility, mature application history, and suitability for cost-sensitive analog and mixed-signal designs. For procurement teams and design engineers, this part may be relevant both for new evaluations and for sustaining existing assemblies that depend on established reference architectures. The current lifecycle status for TL431AIDBZTG4 is information not available in the provided data, so teams should confirm status directly with Texas Instruments or authorized distributors before committing to production. RoHS compliance information is also not available from the provided input and should be verified through official manufacturer compliance documentation and current datasheet resources.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2324 $51.1280
460+ $0.2177 $100.1420
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1883 $250.4390
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,460 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess