EN
  • EN
  • DE

TRF3761-FIRHARG4

Part No TRF3761-FIRHARG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGER-N PLL WITH INTEGRATED VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273914-TRF3761-FIRHARG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-FIRHARG4 CAD Model

Description

The TRF3761-FIRHARG4 is a high-performance, low-noise frequency synthesizer designed and manufactured by Texas Instruments. It is part of the TRF family of products known for their reliability and precision in frequency generation. This particular model is engineered to meet the demanding requirements of wireless infrastructure, test equipment, and other RF applications that necessitate a stable and accurate clock source.

Key Features

  • Frequency Range: The TRF3761-FIRHARG4 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Phase Noise Performance: It boasts exceptional phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmability: The device is highly programmable, allowing users to set the desired frequency with fine resolution to meet specific system requirements.
  • Integration: The integration of a VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop) in a single package simplifies design and reduces the number of external components needed.
  • Supply Voltage: It operates on a single supply voltage, which simplifies the power supply design and can lead to cost savings.
  • Package: Packaged in a compact, surface-mount form factor, the TRF3761-FIRHARG4 is suitable for space-constrained applications.

Applications

The TRF3761-FIRHARG4 is ideal for a range of applications, including but not limited to:

  • Wireless infrastructure such as cellular base stations and repeaters
  • RF test and measurement equipment
  • Private mobile radios and professional communication equipment
  • Satellite communication systems

Quality and Support

As with all Texas Instruments products, the TRF3761-FIRHARG4 is manufactured to high standards, ensuring reliability and performance. TI provides comprehensive technical support and documentation, making it easier for engineers to integrate the product into their designs and troubleshoot any issues that may arise.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5303 $51.0606
5+ $20.9480 $104.7400
8+ $20.2934 $162.3472
11+ $19.6387 $216.0257
14+ $18.9841 $265.7774
18+ $17.0202 $306.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess