The Texas Instruments TRS208CDB is a high-performance, 5V-powered, bi-directional transceiver that belongs to a family of devices designed to interface between a serial port and an RS-232 communication standard. This particular model is renowned for its reliability and versatility, making it an ideal choice for a variety of applications that require robust serial communication.
Key Features
- Electrical Interface: The TRS208CDB is compliant with the EIA/TIA-232-F standards, ensuring compatibility with a wide range of RS-232 communication protocols.
- Supply Voltage: It operates at a single 5V supply, which is common in digital systems, thus simplifying power management.
- Driver Output Capability: Capable of driving loads as high as 2500pF, the TRS208CDB can transmit over long cable distances without signal degradation.
- Receiver Input Sensitivity: With a receiver input sensitivity of ±3V, the device can detect signals with minimal amplitude, enhancing its reception capabilities.
- Low Power Consumption: The device features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
- Protection: It includes over-voltage protection and failsafe features that ensure the device's integrity and longevity even in harsh electrical environments.
- Speed: The TRS208CDB supports data rates up to 120 kbps, allowing for high-speed data transmission.
Applications
The versatility of the TRS208CDB makes it suitable for a broad spectrum of applications. It is commonly used in:
- Serial data transmission in point-of-sale systems
- Industrial control and automation
- Telecommunication infrastructure
- Networking equipment
- Portable and battery-powered electronics
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V
Operating Temperature Range
0°C to 70°C
Data Rate
up to 120 kbps
Number of Drivers/Receivers
3/5
Package Type
SSOP (Shrink Small Outline Package)
Overall, the Texas Instruments TRS208CDB is a robust and efficient solution for RS-232 communications, providing the necessary features to maintain a reliable connection in a compact, power-conscious design.