EN
  • EN
  • DE

TRS3253EMRSMREP

Part No TRS3253EMRSMREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 3/5 Transceiver Full RS232 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name TRS3253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-41014-1-ND, 296-41014-6, -V62/13621-01XE, 296-41014-1, 296-41014-2, TRS3253EMRSMREP-ND, -V62/13621-01XE-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901129-TRS3253EMRSMREP
Ultra Librarian 3D Model Ultra Librarian TRS3253EMRSMREP CAD Model

Description

The TRS3253EMRSMREP is a robust and versatile integrated circuit from Texas Instruments designed to meet the demanding requirements of industrial and military applications. This particular product is part of Texas Instruments' Enhanced Product (EP) line, which ensures that it operates reliably across extended temperature ranges and in harsh environments.

Key Features

  • Interface: The TRS3253EMRSMREP is a serial port transceiver, which means it can facilitate bidirectional communication between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port. This makes it ideal for applications that require reliable data exchange through serial communication.
  • Supply Voltage: It operates over a wide supply voltage range, which provides added flexibility for various system designs and ensures compatibility with a broad range of microcontrollers and processors.
  • Electrostatic Discharge (ESD) Protection: The device features robust ESD protection, safeguarding the electronic components from static electricity discharges that can occur during handling or operation.
  • Temperature Range: As an EP product, the TRS3253EMRSMREP is guaranteed to function effectively over an extended temperature range, which is critical for military and industrial applications that may experience extreme temperature variations.
  • Regulatory Compliance: The device meets or exceeds the stringent requirements of various regulatory standards, ensuring reliability and safety in its intended applications.

Applications

The TRS3253EMRSMREP is suitable for a wide array of applications, particularly where reliability and performance are non-negotiable. Common uses include:

  • Industrial control systems
  • Telecommunications equipment
  • Military and aerospace electronics
  • Portable or battery-powered electronics
  • Network infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TRS3253EMRSMREP is no exception, with its design and manufacturing processes tailored to exceed the expectations of the most critical applications. Customers can trust this product to deliver consistent performance and longevity.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2882 $57.8646
7+ $15.8262 $110.7834
10+ $15.3317 $153.3170
14+ $14.8371 $207.7194
18+ $14.3425 $258.1650
24+ $12.8588 $308.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,394 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess