EN
  • EN
  • DE

TRSF3223EIDBR

Part No TRSF3223EIDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1274082-TRSF3223EIDBR
Manufacturer Homepage www.ti.com
Family Name TRSF3223E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRSF3223EIDBR CAD Model

Description

Product Overview: TRSF3223EIDBR by Texas Instruments

The TRSF3223EIDBR is a robust, versatile, and high-performance dual transceiver module from the renowned manufacturer Texas Instruments. This device is part of TI's interface IC portfolio, specifically designed for RS-232 communication protocol. The TRSF3223EIDBR is engineered to facilitate serial communication in an array of applications, ranging from telecommunications to industrial control systems.

Key Features

  • Interface Type: The product supports the RS-232 protocol, which is widely used for serial data exchange between data terminal equipment (DTE) and data communication equipment (DCE).
  • Dual Channels: It incorporates two drivers and two receivers, enabling full-duplex data transmission and reception for efficient and reliable communication.
  • Supply Voltage: The device operates on a 3V to 5.5V supply voltage, providing flexibility in various system designs and ensuring compatibility with both legacy and modern hardware.
  • Data Rate: With a data transmission rate of up to 1 Mbps, the TRSF3223EIDBR is capable of handling high-speed serial data, making it suitable for applications requiring fast data transfer.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection of up to ±15kV, safeguarding the device against electrostatic discharges and ensuring robust performance in harsh environments.
  • Low Power Consumption: It features a low-power shutdown mode, which significantly reduces power consumption when the device is not in active operation, making it ideal for power-sensitive applications.
  • Temperature Range: The TRSF3223EIDBR operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across a broad spectrum of operating conditions.
  • Package: The device comes in a compact SSOP-16 (Shrink Small Outline Package) which allows for efficient space utilization on printed circuit boards.

Applications

The TRSF3223EIDBR is well-suited for a variety of applications that require reliable RS-232 communication. It is commonly used in point-of-sale (POS) terminals, industrial control systems, telecommunications equipment, networking infrastructure, and any system that necessitates robust serial data transmission.

With its combination of high-speed data rates, ESD protection, low power consumption, and operational reliability, the TRSF3223EIDBR from Texas Instruments stands as an excellent choice for designers seeking a dependable RS-232 interface solution.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7534 $52.3146
45+ $2.2592 $101.6640
69+ $2.1886 $151.0134
95+ $2.1180 $201.2100
123+ $2.0474 $251.8302
164+ $1.8356 $301.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess