The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TRSF3232ECDWR

Part No TRSF3232ECDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD 16SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.2324 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.7200
$51.600
75+
$1.4120
$105.900
110+
$1.3680
$150.480
155+
$1.3230
$205.065
200+
$1.2790
$255.800
265+
$1.1470
$303.955
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1114165-TRSF3232ECDWR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance

Description

The TRSF3232ECDWR is a robust, dual-channel RS-232 transceiver integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance device is crafted to meet the demands of serial communication in a wide array of applications ranging from telecommunications to industrial control systems.

Key Features

  • Interface Type: The device supports RS-232 interface standards, providing reliable serial communication.
  • Dual Channels: It comes with two drivers and two receivers, allowing for full-duplex communication.
  • Supply Voltage: Operates from a single 3.0V to 5.5V power supply, making it versatile for various power environments.
  • Data Rate: Supports data transfer rates up to 250 kbps, ensuring efficient data exchange.
  • Low-Power Consumption: Features a low-power shutdown mode that reduces power consumption when not in active use.
  • Electrostatic Discharge (ESD) Protection: Equipped with ESD protection exceeding JESD 22, it ensures resilience against static electricity.
  • Package Type: Available in a space-saving 20-SOIC package.

Applications

The TRSF3232ECDWR is ideal for applications that require reliable data transmission through serial communication. Its typical applications include:

  • Point-of-Sale (POS) terminals
  • Industrial control and automation systems
  • Telecommunications equipment
  • GPS receivers
  • Networking equipment and routers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TRSF3232ECDWR is no exception. It is designed to withstand industrial temperature ranges and is rigorously tested to ensure performance under extreme conditions. With Texas Instruments' reputation, users can expect a high-quality product that performs reliably in their critical applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support services.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.