Product Overview: PIC16C558-20/P
The PIC16C558-20/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile and powerful MCU is designed to support a wide array of applications, ranging from simple to complex embedded systems. With its robust set of features and capabilities, the PIC16C558-20/P is an ideal choice for designers who require a reliable and efficient solution for their electronic projects.
Key Features
- CPU: The PIC16C558-20/P is built on an 8-bit architecture, providing a solid balance between performance and power consumption.
- Speed: It operates at a maximum speed of 20MHz, ensuring swift processing and response times for time-sensitive applications.
- Program Memory: This MCU comes with 512 bytes of on-chip ROM, allowing for the storage of essential program code.
- Data Memory: It features 25 bytes of RAM, which is utilized for variable storage and data manipulation during operation.
- I/O Ports: The device includes 20 input/output pins, providing ample connectivity for peripherals and interfacing with external components.
- Timer: An integrated 8-bit timer helps with event management and time-related functions within embedded systems.
- Supply Voltage: It operates within a voltage range of 4.0V to 5.5V, making it compatible with standard digital logic levels.
Applications
The PIC16C558-20/P is a versatile MCU that can be employed in a myriad of applications. Its robust I/O capabilities make it suitable for control systems, automation, custom electronics, hobbyist projects, and educational purposes. The device's reliability and ease of use also make it a popular choice for prototyping and small-scale production.
Package and Quality
This microcontroller is available in a PDIP (Plastic Dual In-line Package) form, which is ideal for breadboard prototyping and through-hole PCB designs. Microchip Technology ensures high-quality standards, and the PIC16C558-20/P is no exception, offering consistent performance and durability for a wide range of operating conditions.