EN
  • EN
  • DE

TS2PCIE2212ZAHR

Part No TS2PCIE2212ZAHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-EXPRESS SIGNAL SW 48NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 2
Max On Resistance 17 Ohm
Single Supply Voltage (V+) 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-NFBGA (5x5)
Win Source Part Number 035028-TS2PCIE2212ZAHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2PCIE2212ZAHR CAD Model

Description

The TS2PCIE2212ZAHR is a high-performance, PCIe 2.0 (PCI Express) switch from Texas Instruments, designed to meet the needs of demanding computing and embedded systems. This advanced switch provides a flexible interconnect solution, enabling high-speed communication between a main CPU and multiple peripheral devices.

Key Features

  • PCI Express 2.0 Compliant: The device supports the PCIe 2.0 specification, offering a maximum data transfer rate of 5 GT/s per lane, which translates to high-speed data transactions and improved system performance.
  • Multi-Port Flexibility: With multiple downstream ports, the TS2PCIE2212ZAHR allows for the expansion of PCIe slots, making it ideal for systems with limited motherboard PCIe connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, this switch helps to minimize power usage, making it suitable for energy-sensitive applications.
  • High Reliability: Texas Instruments' commitment to quality ensures that the TS2PCIE2212ZAHR is built for reliability, providing stable and consistent performance across a wide range of operating conditions.
  • Advanced Error Reporting: The switch includes sophisticated error detection and reporting mechanisms, which help to identify, manage, and mitigate data transmission errors, ensuring data integrity and system stability.

Applications

The versatility of the TS2PCIE2212ZAHR makes it an excellent choice for a variety of applications, including:

  • Data Center and Server Applications
  • Embedded Systems and Industrial PCs
  • High-Performance Computing
  • Storage Systems and RAID Controllers
  • Networking and Telecommunications Equipment

Technical Specifications

The TS2PCIE2212ZAHR is available in a robust package designed for optimal thermal performance and longevity. It operates over an industrial temperature range, ensuring reliability even in extreme environments. The device supports hot-plug and surprise-plug scenarios, enhancing its flexibility in various system configurations.

For engineers and system designers looking for a PCIe switch that offers high-speed data transfer, flexibility, and reliability, the TS2PCIE2212ZAHR from Texas Instruments is an exceptional choice that can meet and exceed the requirements of modern, high-performance computing systems.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2069 $50.4828
29+ $3.4518 $100.1022
45+ $3.3440 $150.4800
62+ $3.2361 $200.6382
80+ $3.1282 $250.2560
107+ $2.8046 $300.0922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess