EN
  • EN
  • DE

TS3A4742DCNR

Part No TS3A4742DCNR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 14ns, 9ns
-3db Bandwidth 125MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 23pF, 20pF
Max Leakage Current (IS off) 2nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 035065-TS3A4742DCNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A4742DCNR CAD Model

Description

Product Overview: Texas Instruments TS3A4742DCNR

The Texas Instruments TS3A4742DCNR is a cutting-edge, low-voltage, dual single-pole double-throw (SPDT) analog switch designed to provide high-performance switching capabilities in a variety of electronic applications. This versatile component is well-suited for use in both portable and stationary electronics due to its low power consumption and broad operating voltage range.

Key Features

  • Low On-State Resistance: The TS3A4742DCNR offers a low on-state resistance (typically 1 ohm), which ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • Wide Operating Voltage Range: This analog switch operates over a wide voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-powered devices.
  • High Bandwidth: With a bandwidth greater than 300 MHz, the device can handle high-speed signals without compromising signal integrity, making it ideal for audio, video, and data applications.
  • Low Power Consumption: Its low power consumption is critical for extending battery life in portable devices, ensuring that the TS3A4742DCNR is an energy-efficient choice for modern electronic designs.
  • Break-Before-Make Switching: The switch provides break-before-make switching functionality, which prevents unwanted short circuits between channels during switching transitions.

Applications

The TS3A4742DCNR is suitable for a wide range of applications, including but not limited to:

  • Signal routing and multiplexing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable instrumentation
  • Medical equipment

Package and Quality

Encased in a compact 10-pin VSSOP package, the TS3A4742DCNR is designed to occupy minimal board space, which is essential for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency across various conditions and use cases.

In summary, the TS3A4742DCNR from Texas Instruments is a highly reliable and efficient solution for designers looking to incorporate precise and energy-saving analog switching into their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6602 $52.8160
185+ $0.5417 $100.2145
290+ $0.5248 $152.1920
395+ $0.5079 $200.6205
510+ $0.4909 $250.3590
685+ $0.4402 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess