EN
  • EN
  • DE

TS3L110DGVR

Part No TS3L110DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH BANDWIDTH 10/100 BASE T LAN SWITCH DIFFERENTIAL 8 CHANNEL TO 4 CHANNEL MULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 500MHz
Features 10/100 Base-T
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Win Source Part Number 1274325-TS3L110DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3L110
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3L110DGVR CAD Model

Description

Introducing the TS3L110DGVR from Texas Instruments

The TS3L110DGVR is a high-performance, quad single-pole double-throw (SPDT) switch designed by Texas Instruments. This switch is specifically engineered to facilitate the routing of differential signals with exceptional signal integrity, making it an ideal choice for applications that demand high-speed data transmission and minimal signal degradation.

Constructed with Texas Instruments' advanced technology, the TS3L110DGVR comes in a compact 16-pin TVSOP package, which is well-suited for space-constrained applications. The device operates over a broad voltage range, from 3.0V to 3.6V, providing designers with flexibility in various system designs.

Key Features

  • High Bandwidth: The TS3L110DGVR boasts a bandwidth of up to 2.5 GHz, making it capable of supporting high-speed signal transmission such as Gigabit Ethernet, without compromising signal quality.
  • Low Crosstalk: With its low crosstalk characteristics, the switch minimizes interference between signal paths, ensuring clean and reliable data transmission.
  • Low Bit-to-Bit Skew: The device offers a low bit-to-bit skew, which is essential for maintaining the timing integrity of high-speed differential signals.
  • Wide Operating Temperature Range: It is designed to perform reliably in a range of environments with an operating temperature range of -40°C to 85°C.

Applications

The TS3L110DGVR is versatile and can be used in a variety of applications. Some of the most common applications include:

  • Networking equipment such as switches, routers, and hubs
  • Server and storage system I/O
  • Signal multiplexing in telecommunication systems
  • Peripheral sharing in computing environments

With its robust design and performance features, the TS3L110DGVR from Texas Instruments is a superior choice for system designers looking to optimize their high-speed data paths with minimal signal loss and distortion. Whether it's for networking, telecommunications, or computing applications, this switch promises to deliver reliability and performance that Texas Instruments is known for.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9084 $57.2520
65+ $1.5659 $101.7835
100+ $1.5170 $151.7000
140+ $1.4680 $205.5200
180+ $1.4191 $255.4380
240+ $1.2723 $305.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess