EN
  • EN
  • DE

TS5A1066YZPR

Part No TS5A1066YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 10 OHM SPST ANALOG SWITCH | IC SWITCH SPST 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 5.5ns, 4.5ns
-3db Bandwidth 400MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 6.8pF, 6.8pF
Current - Leakage (IS(off)) (Maximum) 200nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA, 5-WCSP (1.4x0.9)
Family Part Number TS5A1066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274413-TS5A1066YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A1066YZPR CAD Model

Description

Product Overview: Texas Instruments TS5A1066YZPR

The Texas Instruments TS5A1066YZPR is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to deliver precise and reliable performance in a wide range of applications. This analog switch is part of the TS5A series, which is known for its low on-state resistance, low charge injection, and minimal power consumption, making it an ideal choice for battery-powered and portable devices.

With its single-channel configuration, the TS5A1066YZPR offers a versatile solution for signal routing and multiplexing. It can switch signals ranging from DC up to V+ in voltage, with a bidirectional signal flow that adds to its flexibility. The switch is controlled by a single input (CTL), which determines the connection between the common terminal (COM) and the normally open (NO) or normally closed (NC) terminals.

Featuring a low on-state resistance of typically 0.5 ohms, the TS5A1066YZPR ensures minimal signal distortion and attenuation, allowing for the transmission of high-quality signals. Its low charge injection further reduces signal interference, making it suitable for sensitive analog and digital signal applications.

The device operates over a broad voltage range of 1.65V to 5.5V, accommodating various logic levels and making it compatible with a wide array of microcontrollers and digital interfaces. Additionally, the TS5A1066YZPR boasts a low power consumption with a quiescent current of less than 0.1 µA, which is crucial for extending battery life in portable applications.

Encased in a compact 6-pin YZP package, the TS5A1066YZPR is designed for space-constrained applications. Its small footprint allows for high-density board layouts, which is particularly beneficial in mobile phones, PDAs, and other handheld devices. Furthermore, the device's robust design ensures reliable operation over an extended temperature range, making it suitable for both commercial and industrial applications.

Whether used in audio signal routing, data acquisition systems, communication devices, or any other application requiring an efficient and reliable analog switch, the Texas Instruments TS5A1066YZPR stands out as a high-quality component that engineers can trust for their circuit designs.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9889 $54.3895
125+ $0.8114 $101.4250
195+ $0.7861 $153.2895
265+ $0.7607 $201.5855
340+ $0.7354 $250.0360
460+ $0.6593 $303.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess