EN
  • EN
  • DE

TS5A3159ADBVR

Part No TS5A3159ADBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 20ns
-3db Bandwidth 100MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 035171-TS5A3159ADBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Audio, Imaging, Video & Vision, Test & Measurement, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian TS5A3159ADBVR CAD Model

Description

Product Overview: Texas Instruments TS5A3159ADBVR

The TS5A3159ADBVR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for 2:1 multiplexer/demultiplexer applications. This compact device is part of TI's extensive switch and multiplexer portfolio, offering robust solutions for various electronic circuits. The TS5A3159ADBVR is ideal for signal routing in a wide range of devices, from consumer electronics to medical equipment.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance (RON) of typically 0.9 Ω, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 2.3 V to 5.5 V, making it suitable for interfacing with various logic levels and accommodating a broad spectrum of applications.
  • Single Supply Operation: The device is designed for single supply operation, simplifying the power supply design and reducing component count.
  • Low Power Consumption: With its low power consumption, the TS5A3159ADBVR is an energy-efficient choice for battery-powered devices.
  • High Speed: It boasts a fast switching speed, ensuring quick response times in critical applications.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures reliable signal routing by breaking the connection with the current path before making a new connection.

Applications

The versatility of the TS5A3159ADBVR makes it suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical diagnostic equipment

Packaging and Quality

The TS5A3159ADBVR is offered in a compact SOT-23-6 package, which is well-suited for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards, ensuring reliability and performance in even the most demanding situations.

For designers and engineers looking for a reliable and efficient analog switch for their multiplexing needs, the TS5A3159ADBVR from Texas Instruments is a top-notch choice that combines functionality with performance.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,550 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess