EN
  • EN
  • DE

TS5N118PW

Part No TS5N118PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH | IC MUX/DEMUX SINGLE 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS5N118
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274425-TS5N118PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5N118PW CAD Model

Description

The TS5N118PW is a state-of-the-art 4-bit 1-of-2 multiplexer/demultiplexer IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance component is engineered to provide efficient data routing functions for a wide range of applications, including signal gating, data switching, and communication systems.

Key Features

  • Advanced Design: The TS5N118PW is built with cutting-edge technology that ensures low power consumption and high-speed operation, making it suitable for modern electronic systems.
  • Wide Operating Range: This multiplexer/demultiplexer can operate over a broad voltage range, accommodating various logic levels and ensuring compatibility with multiple devices.
  • High Bandwidth: With a bandwidth that supports high data rates, the TS5N118PW is ideal for applications requiring rapid data processing and transmission.
  • Low Crosstalk: The device is designed to minimize crosstalk between channels, ensuring clear and reliable signal integrity.
  • Robust Packaging: Encased in a PW package, the TS5N118PW is designed for durability and ease of integration into a wide array of circuit designs.

Applications

The versatility of the TS5N118PW allows it to be used in various high-demand applications. It is particularly suited for:

  • Data communication systems that require efficient routing and switching of signals.
  • Networking equipment where signal integrity and high data throughput are essential.
  • Consumer electronics where space is at a premium and high performance is required.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TS5N118PW is no exception. Each device undergoes rigorous testing to ensure it meets the stringent standards for which TI is known. Customers can trust the TS5N118PW for reliable performance in their critical applications.

Support and Resources

Texas Instruments provides extensive technical support and resources for the TS5N118PW, including detailed datasheets, application notes, and design resources. Customers can access these tools to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2300 $50.7600
29+ $3.4708 $100.6532
45+ $3.3624 $151.3080
62+ $3.2539 $201.7418
80+ $3.1454 $251.6320
107+ $2.8200 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess