EN
  • EN
  • DE

TSS400CFN-S3

Part No TSS400CFN-S3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8BITMCU MULTIPURPOSE/OTH / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TSS400
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 382802-TSS400CFN-S3
Ultra Librarian 3D Model Ultra Librarian TSS400CFN-S3 CAD Model

Description

The TSS400CFN-S3 is a state-of-the-art sensor product from Texas Instruments, designed to cater to a wide range of applications in the modern technological landscape. This innovative sensor is part of Texas Instruments' commitment to providing high-performance, reliable solutions for industry professionals and hobbyists alike.

Key Features

  • High Sensitivity: The TSS400CFN-S3 boasts a high level of sensitivity, making it ideal for applications that require precise detection and measurement.
  • Low Power Consumption: With an emphasis on energy efficiency, this sensor is engineered to consume minimal power, which is crucial for battery-operated devices and systems aiming for long-term sustainability.
  • Compact Form Factor: The small footprint of the TSS400CFN-S3 allows for easy integration into a variety of designs without compromising on space or functionality.
  • Durability: Built to withstand harsh conditions, the TSS400CFN-S3 is suitable for use in environments that may expose it to extreme temperatures, vibrations, or other challenging conditions.

Applications

The versatility of the TSS400CFN-S3 sensor makes it an excellent choice for a multitude of applications, including but not limited to:

  • Environmental monitoring systems
  • Industrial control and automation
  • Healthcare and medical equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

The TSS400CFN-S3 comes with a comprehensive set of technical specifications that ensure its performance meets the highest standards:

  • Operating Voltage Range: Specified in the datasheet
  • Output Type: Details provided in the datasheet
  • Measurement Range: Defined for specific applications
  • Interface Type: Compatible with standard communication protocols

For more detailed technical information, users are encouraged to consult the TSS400CFN-S3 datasheet available on the Texas Instruments website.

Conclusion

The TSS400CFN-S3 from Texas Instruments is a testament to the company's dedication to innovation and quality. Whether you are developing cutting-edge technology or looking for a reliable sensor for everyday use, the TSS400CFN-S3 is designed to exceed expectations and deliver consistent, high-quality results.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2334 $64.9336
8+ $13.3198 $106.5584
12+ $12.9035 $154.8420
17+ $12.4873 $212.2841
21+ $12.0710 $253.4910
28+ $10.8223 $303.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess