EN
  • EN
  • DE

PIC32MX440F256H-80I/PT

Part No PIC32MX440F256H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 160
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I²C IrDA LIN PMP SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA POR PWM WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Operating Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Device Package 64-TQFP (10x10)
Catalog PIC 32MX
Win Source Part Number 086627-PIC32MX440F256H-80I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC32MX440F256H
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX440F256H-80I/PT CAD Model

Description

Microchip Technology PIC32MX440F256H-80I/PT Microcontroller

The PIC32MX440F256H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and a high level of integration. This microcontroller is part of the PIC32MX family, which is renowned for its excellent computational capabilities and a wide range of peripherals that enable developers to create complex and versatile systems.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at 80 MHz, providing a perfect balance between power consumption and processing speed. It supports MIPS16e mode for compact code size and microMIPS mode for performance and code density.
  • Memory: With 256 KB of flash memory and 32 KB of RAM, the PIC32MX440F256H-80I/PT offers ample space for application code and data storage, making it suitable for complex algorithms and data-intensive operations.
  • Digital I/O: This microcontroller features extensive digital I/O capabilities, including multiple timer/counters, communication interfaces such as UART, SPI, and I2C, as well as a parallel master port for connecting to peripherals like LCDs.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement. It also has comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Packaging: The device comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications and provides a robust physical connection for manufacturing.
  • Temperature Range: It operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Connectivity: Integrated CAN (Controller Area Network) and Ethernet modules facilitate networked applications, allowing devices to communicate within a local network or across long distances.
  • Power Management: The microcontroller includes power-saving features such as multiple idle modes and a fast wake-up from sleep mode, making it ideal for battery-operated or power-sensitive applications.

The PIC32MX440F256H-80I/PT is a versatile microcontroller that is well-suited for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, medical devices, and automotive electronics. With its robust set of features and capabilities, it provides developers with a flexible platform for creating sophisticated and reliable products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6398 $55.9194
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess