EN
  • EN
  • DE

TUSB212QRWBRQ1

Part No TUSB212QRWBRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Signal Processing Interface 12-X2QFN (1.6x1.6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name TUSB212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TUSB212QRWBRQ1-ND, 296-52174-1, 296-52174-2, 296-52174-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901536-TUSB212QRWBRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB212QRWBRQ1 CAD Model

Description

Introducing the TUSB212QRWBRQ1 from Texas Instruments

The TUSB212QRWBRQ1 is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 data lines. This advanced IC is specifically engineered to provide a significant improvement in data throughput and signal integrity in a variety of USB-enabled devices. With its impressive features and capabilities, the TUSB212QRWBRQ1 is an essential component for any application requiring reliable and fast USB communication.

Key Features

  • Signal Quality Enhancement: The TUSB212QRWBRQ1 employs adaptive equalization to optimize the signal quality over various physical media, effectively reducing bit error rates and enhancing overall performance.
  • High-Speed Data Rates: This device supports high-speed USB signals up to 480 Mbps, making it suitable for a wide range of applications that demand fast data transfer rates.
  • Compatibility: It is designed to be compatible with both USB 2.0 and USB 1.1 data rates, ensuring versatility and ease of integration into existing designs.
  • Low Power Consumption: With its low-power design, the TUSB212QRWBRQ1 minimizes power consumption, which is critical for battery-powered devices.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh operating environments.
  • Compact Package: The TUSB212QRWBRQ1 is available in a small, 10-pin QFN package, allowing for a minimal footprint on the PCB.

Applications

The TUSB212QRWBRQ1 is ideal for a broad spectrum of USB-based applications. It is particularly beneficial in scenarios where signal integrity may be compromised due to long cable lengths, noisy environments, or suboptimal board designs. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • USB hubs, docks, and peripherals
  • Automotive infotainment systems
  • Industrial control systems

With its robust design and advanced features, the TUSB212QRWBRQ1 from Texas Instruments is a crucial component for developers looking to enhance USB connectivity in their products. Its ability to maintain signal integrity ensures a reliable user experience and helps to future-proof USB 2.0 implementations in a diverse range of electronic devices.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2332 $50.6324
17+ $5.9349 $100.8933
27+ $5.7495 $155.2365
36+ $5.5640 $200.3040
47+ $5.3785 $252.7895
63+ $4.8221 $303.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess