EN
  • EN
  • DE

TUSB320RWBR

Part No TUSB320RWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description USB Type-C Configuration Channel Logic and Port Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Interface I2C
Operating Supply Voltage 2.7 V ~ 5 V
Package 12-XFQFN
Manufacturer Package 12-X2QFN (1.6x1.6)
Mounting SMD
Win Source Part Number 1274984-TUSB320RWBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB320
Introduction Date June 17, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TUSB320RWBR CAD Model

Description

The TUSB320RWBR is a sophisticated integrated circuit designed by Texas Instruments to facilitate the adoption of the USB Type-C connector with USB 2.0 and USB 3.1 data rates. This chip is specifically engineered to manage the configuration channel (CC) logic and port control required by the USB Type-C specification, making it an essential component for developers looking to create compliant, user-friendly USB Type-C interfaces.

Key Features

  • USB Type-C Port Control: The TUSB320RWBR enables the detection of USB Type-C plug orientation and manages the connection accordingly, ensuring that users can insert the cable in any direction without affecting functionality.
  • Flexible Power Delivery: This device supports the USB Power Delivery 2.0 standard, which allows for higher power capabilities and flexible power allocation for different devices, promoting efficient power management.
  • Adjustable Role Configuration: It can be configured as a Downstream Facing Port (DFP), Upstream Facing Port (UFP), or Dual Role Port (DRP), providing versatility for various design requirements.
  • I2C Interface: An I2C interface is available for control, configuration, and status reporting, offering a convenient way to integrate the TUSB320RWBR into a system.

Applications

The TUSB320RWBR is suited for a wide range of applications including, but not limited to:

  • Notebooks and Desktop Computers
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Technical Specifications

The TUSB320RWBR is available in a small WQFN package, making it ideal for compact designs. It operates over a broad temperature range, ensuring reliability and performance under various environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TUSB320RWBR is no exception. It is designed to meet the high standards of reliability and performance that customers have come to expect from Texas Instruments products.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1948 $50.4804
56+ $1.8008 $100.8448
86+ $1.7446 $150.0356
119+ $1.6883 $200.9077
154+ $1.6320 $251.3280
206+ $1.4632 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,020 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess