EN
  • EN
  • DE

TWL6032A1B4YFFR

Part No TWL6032A1B4YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 155-DSBGA (5.21x5.36)
Win Source Part Number 114379-TWL6032A1B4YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6032A1B4YFFR CAD Model

Description

The TWL6032A1B4YFFR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This PMIC is tailored for use in a wide array of applications, including smartphones, tablets, and other portable electronics that require efficient power management for extended battery life and reliable performance.

Key Features

  • Integrated Power Solution: The TWL6032A1B4YFFR combines multiple power management functions into a single chip, reducing the need for additional components on the circuit board and saving valuable space in compact devices.
  • High Efficiency: With an advanced switching regulator design, this PMIC ensures high power conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Multiple Output Rails: It provides several regulated voltage outputs to power different parts of the system, including the processor, memory, and peripheral interfaces.
  • Programmable Voltage Settings: The output voltages are programmable, allowing for precise power delivery tailored to the specific needs of the system components.
  • SmartReflex™ Technology: TI's proprietary SmartReflex technologies are integrated for dynamic voltage scaling, enabling the device to adjust power levels on the fly to optimize performance and power consumption.

Applications

  • Mobile and Smartphones
  • Tablets and E-Readers
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TWL6032A1B4YFFR is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability for the lifetime of the product.

For designers and engineers looking to integrate a robust power management solution into their next project, the TWL6032A1B4YFFR from Texas Instruments offers a versatile and efficient option that can help to streamline design processes, reduce bill of materials costs, and deliver the power efficiency required in today's competitive electronics market.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7374 $54.9496
9+ $11.2717 $101.4453
14+ $10.9195 $152.8730
19+ $10.5672 $200.7768
25+ $10.2150 $255.3750
33+ $9.1583 $302.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,804 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess