EN
  • EN
  • DE

TWL93004CZQWR

Part No TWL93004CZQWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383791-TWL93004CZQWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL93004CZQWR CAD Model

Description

The TWL93004CZQWR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the rigorous demands of today's advanced electronic devices. This PMIC is particularly well-suited for applications in mobile phones, tablets, and other portable electronics where efficient power management is crucial for performance and battery life.

With its compact QFN package, the TWL93004CZQWR offers a minimal footprint on the PCB, allowing for more space-efficient designs. The integration of multiple power rails in a single chip simplifies the system power architecture, reducing the number of external components required and ultimately contributing to a reduction in overall system cost.

The device features a variety of power outputs, including highly efficient step-down converters, LDOs, and switchable outputs that can be configured to meet the specific needs of the application. Its flexible power sequencing capabilities ensure that each power rail is activated in the correct order, safeguarding the device's sensitive components during power-up and power-down events.

The TWL93004CZQWR is equipped with advanced power control functions such as dynamic voltage scaling, which allows the PMIC to adjust the voltage supplied to the processor on-the-fly, in response to performance demands. This helps to minimize power consumption and heat generation, extending the battery life of the device.

Safety and reliability are paramount, and Texas Instruments has integrated multiple protective features into the TWL93004CZQWR. Overvoltage, undervoltage, and overcurrent protection circuits are built-in, ensuring the PMIC and the device it powers are safeguarded against electrical anomalies. Additionally, thermal shutdown protection is included to prevent damage from overheating.

In summary, the TWL93004CZQWR from Texas Instruments is a versatile and efficient power management solution that offers a high level of integration, excellent performance, and robust protection features. It is an ideal choice for designers looking to enhance the power management system of their next-generation portable electronics.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess