EN
  • EN
  • DE

UA7805CKC

Part No UA7805CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LINEAR 5V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
PSRR 78dB ~ 68dB (120Hz)
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number UA7805
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275491-UA7805CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UA7805CKC CAD Model

Description

The Texas Instruments UA7805CKC is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, safe area protection, and improved output transient response. This device is capable of delivering a consistent 5V output with an impressive accuracy, making it a reliable choice for a wide range of electronic applications.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is ideal for digital circuits that require a stable power supply.
  • Output Current: Capable of delivering up to 1.5A of output current, sufficient for most low-power applications.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from excessive heat.
  • Safe Area Protection: Incorporates safe area protection to enhance the reliability under extreme operating conditions.
  • Improved Transient Response: Offers an excellent transient response, ensuring the output voltage remains stable during rapid changes in load.

Applications

The UA7805CKC is versatile and can be used in a variety of electronic devices, including:

  • Power supplies for digital systems
  • Microprocessor or microcontroller-based systems
  • Consumer electronics
  • Automotive applications
  • Telecommunication systems

Package and Quality

The UA7805CKC comes in a TO-220 package, known for its durability and heat dissipation capabilities. Texas Instruments' commitment to quality ensures that each component is rigorously tested to meet the highest standards of performance and reliability.

Whether you're developing a prototype or mass-producing consumer electronics, the Texas Instruments UA7805CKC voltage regulator is an excellent choice for ensuring a stable power supply to your circuits.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2434 $55.9530
100+ $1.0202 $102.0200
155+ $0.9883 $153.1865
210+ $0.9564 $200.8440
275+ $0.9246 $254.2650
365+ $0.8289 $302.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,233 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess