EN
  • EN
  • DE

UA7815CKT

Part No UA7815CKT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-263
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728096-UA7815CKT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7815CKT CAD Model

Description

The UA7815CKT is a robust linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of power management integrated circuits, providing reliable and efficient voltage regulation for a wide variety of applications.

The UA7815CKT is engineered to deliver a fixed output voltage of 15V with an output current capability of up to 1.5A. This makes it an ideal choice for stabilizing voltage in electronic devices that require a steady 15V supply. The regulator features a typical dropout voltage of 2V at maximum output, ensuring efficient operation even when the input voltage is close to the output voltage.

This regulator is characterized by its excellent load and line regulation, safeguarding your circuits against fluctuations in input voltage or variations in load. Additionally, the UA7815CKT boasts thermal overload protection and safe area protection, enhancing the longevity and reliability of both the regulator and the electronic system it serves. The built-in short-circuit protection feature also ensures safety in the event of a fault condition, preventing potential damage to your components.

Encased in a TO-220 package, the UA7815CKT is designed for easy mounting onto a printed circuit board (PCB) and is suitable for through-hole technology (THT) assembly processes. This package also provides adequate heat dissipation, which is critical for maintaining thermal stability during operation.

The versatility of the UA7815CKT allows it to be used in a multitude of applications, including but not limited to consumer electronics, computer peripherals, and industrial control systems. Whether you are designing power supplies, battery chargers, or motor control circuits, the UA7815CKT from Texas Instruments provides a reliable solution for your voltage regulation needs.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the UA7815CKT voltage regulator.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess