EN
  • EN
  • DE

UC1525BJ883B

Part No UC1525BJ883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC1525
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1206932-UC1525BJ883B
Ultra Librarian 3D Model Ultra Librarian UC1525BJ883B CAD Model

Description

The UC1525BJ883B, from Texas Instruments, is a high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power supply and motor control applications. This integrated circuit is engineered to deliver precise control of output voltage and current by modulating the pulse width of the signal controlling the power devices in a switching power supply.

Key Features

  • Regulating Pulse Width Modulator: The UC1525BJ883B features advanced PWM circuitry that allows for tight regulation of the output voltage, ensuring stable operation under varying load conditions.
  • Wide Operating Range: This device can operate over a wide range of input voltages, making it versatile for use in different power supply configurations.
  • Dual Output Drive Stages: The controller includes push-pull or single-ended output drive stages, which provide the flexibility to drive a variety of power stages.
  • Adjustable Dead-Time Control: This function allows the user to set the dead time between the turn-off of one switch and the turn-on of the other, optimizing the efficiency of the power stage.
  • Under-Voltage Lockout: A built-in under-voltage lockout feature ensures that the PWM controller operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.

Applications

The UC1525BJ883B is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Motor control systems
  • DC-DC converters
  • Class D power amplifiers

Reliability and Quality

As a product of Texas Instruments, the UC1525BJ883B is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh industrial environments and is suitable for mission-critical applications where consistent performance is a necessity.

Conclusion

Overall, the UC1525BJ883B PWM controller is a robust and reliable choice for designers looking to implement efficient power management solutions. Its wide range of features and applications make it a versatile component for any power control system.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess