EN
  • EN
  • DE

UC1610J

Part No UC1610J
Manufacturer Texas Instruments
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER DIODE, SCHOTTKY / Bridge Rectifier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 692925-UC1610J
Ultra Librarian 3D Model Ultra Librarian UC1610J CAD Model

Description

    

The UC1610J is a robust, high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of power management devices, engineered to cater to a wide array of applications across various industries.

  

Key Features

  
        
  • Voltage Regulation: The UC1610J offers precise voltage regulation, ensuring stable operation of the connected components and systems. This is crucial for applications that require consistent power delivery.
  •     
  • Efficiency: Designed with efficiency in mind, this device helps in reducing power loss and heat dissipation, which is beneficial for extending the life of electronic systems and saving energy.
  •     
  • Thermal Protection: It comes with built-in thermal protection features that prevent damage from overheating, adding an extra layer of safety and reliability to your designs.
  •     
  • Flexibility: The UC1610J is versatile and can be used in a wide range of applications, from industrial systems to consumer electronics, thanks to its adaptable performance characteristics.
  •   
  

Applications

  

The UC1610J is suitable for a variety of applications, including but not limited to:

  
        
  • Power supplies
  •     
  • DC-DC converters
  •     
  • Battery chargers
  •     
  • LED drivers
  •     
  • Automotive electronics
  •     
  • Telecommunications equipment
  •   
  

Technical Specifications

  

The UC1610J is built to meet rigorous standards, ensuring high reliability and performance. Some of its technical specifications include:

  
        
  • Operating temperature range suitable for commercial and industrial environments
  •     
  • Compatibility with various input voltage levels, accommodating a broad range of power sources
  •     
  • Package options that provide flexibility in hardware design
  •   
  

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the UC1610J.

  

Quality and Support

  

As with all Texas Instruments products, the UC1610J is manufactured to high-quality standards, ensuring that you receive a reliable and consistent product. TI provides comprehensive technical support and resources to assist with your design and development needs.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8586 $50.5758
8+ $13.8327 $110.6616
12+ $13.4005 $160.8060
16+ $12.9682 $207.4912
20+ $12.5359 $250.7180
27+ $11.2391 $303.4557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess