EN
  • EN
  • DE

UC1825AVTD2

Part No UC1825AVTD2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY DIE / Current Mode PWM Controller 17-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8.4 V ~ 22 V
Frequency - Switching 400kHz ~ 1MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Package Die
Manufacturer Package Die
Win Source Part Number 798636-UC1825AVTD2
Popularity Medium
Supply and Demand Status Limited
Family Name UC1825A-DIA
Introduction Date June 10, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC1825AVTD2 CAD Model

Description

The UC1825AVTD2 is a high-speed Pulse Width Modulation (PWM) controller from Texas Instruments, designed to offer robust features for managing power supply systems. This advanced controller is well-suited for a variety of applications, including switch-mode power supplies, DC-DC converters, and other power conversion and motor control applications.

Key Features:

  • High-Frequency Operation: The UC1825AVTD2 operates at high frequencies, enabling the design of power supplies with smaller components, reduced noise, and improved efficiency.
  • Adjustable Duty Cycle: It offers a wide duty cycle range, providing flexibility in controlling the output voltage and power levels to meet specific application requirements.
  • Voltage Feedforward: This feature compensates for input voltage variations, ensuring stable operation and improved performance under varying input conditions.
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the controller operates only when the input voltage is within a safe range, protecting the system from low-voltage conditions.
  • Soft Start: The soft-start function limits inrush current during startup, which can help to prevent system stress and extend the life of the power supply.
  • Output Drive Capability: The UC1825AVTD2 can drive large MOSFETs or IGBTs, making it suitable for high-power applications.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

With its robust design and comprehensive set of features, the UC1825AVTD2 from Texas Instruments is an ideal choice for engineers looking to create efficient, reliable, and high-performance power management systems. Its versatility makes it an essential component in the toolbox of modern power electronics design.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess