The TC1055-5.0 is a high-precision, low-dropout voltage regulator designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This regulator offers a fixed output voltage of 5.0V, making it ideal for a wide range of applications that require a stable power supply.
Key Features:
- Output Voltage: Fixed 5.0V with high accuracy.
- Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Output Current: Capable of delivering up to 50mA of continuous output current.
- Low Quiescent Current: Features a low quiescent current, which reduces power consumption when the device is in idle mode, making it suitable for battery-powered applications.
- Thermal and Overcurrent Protection: Includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
- Stable with Low-ESR Capacitors: Remains stable with low equivalent series resistance (ESR) output capacitors, which can help to reduce the size and cost of the overall power supply design.
- Package Options: Available in multiple package options to suit various design requirements.
Applications:
The TC1055-5.0 is versatile and can be used in a variety of applications, including but not limited to:
- Portable electronics
- Battery-powered devices
- Microcontroller power supplies
- Reference voltage sources
- Peripheral power supplies
Quality and Reliability:
Microchip Technology is committed to delivering high-quality products. The TC1055-5.0 LDO voltage regulator is no exception, designed to meet stringent quality standards and ensure reliable operation throughout its lifetime.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.