EN
  • EN
  • DE

UC1846VTD2

Part No UC1846VTD2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY DIE / Current Mode PWM Controller 16-Pin Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95 V ~ 40 V
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Package Die
Manufacturer Package Die
Win Source Part Number 798641-UC1846VTD2
Popularity Medium
Supply and Demand Status Limited
Family Name UC1846
Introduction Date October 10, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC1846VTD2 CAD Model

Description

Introducing the Texas Instruments UC1846VTD2 Current Mode PWM Controller

The Texas Instruments UC1846VTD2 is a high-performance current mode pulse-width modulation (PWM) controller that is an essential component for power supply designers aiming to achieve efficient and reliable power conversion. This versatile IC is designed to offer precise voltage regulation, making it ideal for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power control circuits.

Key Features of the UC1846VTD2

  • Current Mode Control: The UC1846VTD2 employs current mode control which provides superior transient response, simplifies loop compensation, and ensures consistent and stable operation under varying load conditions.
  • Wide Operating Range: It operates at a voltage range of up to 30V, catering to a broad spectrum of power supply requirements and ensuring compatibility with various systems.
  • Adjustable Switching Frequency: With an adjustable frequency range from 100kHz to 500kHz, designers can optimize their power supply design for efficiency or for reduced component size.
  • Pulse-by-Pulse Current Limiting: The built-in current limit feature helps to protect the power supply from overcurrent conditions, enhancing the overall system safety and reliability.
  • Automatic Feed Forward Compensation: This feature compensates for input voltage variations without the need for additional components, simplifying the design and improving performance.
  • Shutdown Capability: The UC1846VTD2 includes a shutdown pin that allows the PWM to be turned off, providing a means for power-saving modes and enhanced system control.

Applications

The UC1846VTD2 is a versatile component that can be used in a variety of applications such as:

  • Telecommunications Equipment
  • Computer Power Supplies
  • Industrial Power Systems
  • Battery Chargers
  • DC/DC Converters

With its robust design and comprehensive features, the UC1846VTD2 from Texas Instruments stands out as a top choice for designers who demand high performance and reliability in their power supply circuits. Its ease of implementation and flexibility make it a go-to PWM controller for a wide array of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess