EN
  • EN
  • DE
  • IT

UC2524DW

Part No UC2524DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115281-UC2524DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2524DW CAD Model

Description

The UC2524DW from Texas Instruments is a sophisticated integrated circuit designed for high-performance pulse width modulation (PWM) control. This advanced regulating PWM is part of the UC2524 series, known for its versatility and efficiency in a wide range of power conversion applications. It is particularly well-suited for switch-mode power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Adjustable Output Control: The UC2524DW allows for precise output voltage regulation, making it ideal for applications where stable voltage control is critical.
  • High-Frequency Operation: Capable of operating at high frequencies, this PWM enables the design of power supplies with smaller components, leading to compact and efficient systems.
  • Flexible Switching: The device can be used in both single-ended and push-pull topologies, offering design flexibility to engineers.
  • Dual Source/Sink Output Drivers: These drivers provide robust drive capability and are suitable for directly driving power MOSFETs or IGBTs.
  • Under-Voltage Lockout: This feature ensures that the PWM controller is operational only when the supply voltage is within an acceptable range, providing additional system reliability.

Technical Specifications

  • Supply Voltage: Up to 40V
  • Operating Temperature: -40°C to +85°C
  • Package: 16-Pin SOIC
  • Frequency Range: Up to 500 kHz

The UC2524DW is designed with protection features that include programmable soft-start, overcurrent shutdown, and a pre-set dead-time that prevents transformer saturation and reduces stress on the switching transistors. Its robust design and comprehensive set of features make it a reliable choice for demanding power management tasks.

Applications

Due to its high level of integration and performance, the UC2524DW is suitable for a variety of applications, such as:

  • Power supplies for computers and communication equipment
  • Industrial power systems
  • Renewable energy inverters
  • Automotive power systems
  • Battery chargers

With its robust design and advanced features, the Texas Instruments UC2524DW Advanced Regulating Pulse Width Modulators provide a reliable and efficient solution for complex power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess