EN
  • EN
  • DE

UC2524DWTRG4

Part No UC2524DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC  /  Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1101969-UC2524DWTRG4
Ultra Librarian 3D Model Ultra Librarian UC2524DWTRG4 CAD Model

Description

Product Overview: UC2524DWTRG4

The UC2524DWTRG4 is a robust and versatile Advanced Regulating Pulse Width Modulators device designed and manufactured by Texas Instruments. This high-performance integrated circuit is engineered to deliver efficient power management solutions for a wide array of applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Adjustable Output Control: The device offers precision regulation with an adjustable output range, ensuring compatibility with various load requirements.
  • Dual Output Drive Stages: It is equipped with push-pull output stages capable of delivering peak currents up to 1.5A, facilitating the direct driving of power MOSFETs or IGBTs.
  • Wide Operating Range: The UC2524DWTRG4 operates over a wide temperature range and can handle input voltages from 12V to 35V, making it suitable for diverse environmental conditions and system voltages.
  • Programmable Dead-Time: It includes programmable dead-time lead, which allows for better control of the output stages, reducing the risk of cross-conduction and enhancing efficiency.
  • Frequency Flexibility: The switching frequency is externally programmable, providing designers with the flexibility to optimize their power supply for efficiency, size, or component cost.
  • Protection Features: The device incorporates comprehensive protection features such as under-voltage lockout, over-current protection, and a thermal shutdown mechanism to ensure reliable operation under fault conditions.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • Motor Control Systems
  • Renewable Energy Systems
  • Power Management for Consumer Electronics

The UC2524DWTRG4 comes in a surface-mount, SOIC-16 wide package, making it ideal for compact circuit designs. Its advanced design and comprehensive features ensure that it can meet the rigorous demands of modern electronic systems, providing a reliable and efficient power management solution. With Texas Instruments' reputation for quality and performance, this product stands out as a top choice for engineers looking to enhance their power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess