EN
  • EN
  • DE
  • IT

UC2526DW

Part No UC2526DW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Regulating Pulse Width Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275669-UC2526DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2526DW CAD Model

Description

The UC2526DW from Texas Instruments is a versatile and robust integrated circuit designed for high-performance pulse width modulation (PWM) control. This advanced chip is part of the UC2526 series and is particularly suitable for a variety of power supply applications that demand precise voltage or current regulation. Its dual-in-line package ensures compatibility with a wide range of PCB layouts and makes it an ideal choice for both new designs and retrofits.

The UC2526DW operates at a frequency range that can be programmed externally, providing designers with the flexibility to tailor the device to their specific needs. This PWM controller integrates essential features such as under-voltage lockout for both Vcc and Vdd, which ensures the device operates reliably under all conditions. Moreover, its double-pulse suppression capability guarantees stable operation during transient conditions.

One of the key features of the UC2526DW is its error amplifier, which includes a 5V reference and ensures tight output control. This is an essential aspect for applications requiring consistent and accurate output, such as in power supplies for sensitive electronics. The device also boasts a wide range of built-in protective features, including current limit and thermal shutdown, which contribute to the longevity and reliability of the end product.

The Texas Instruments UC2526DW is designed to be user-friendly, with an easy-to-configure layout that simplifies the design process. Its logic-level outputs can directly interface with power MOSFETs or bipolar transistors, making it a versatile choice for driving various types of power stages. Additionally, the UC2526DW's performance is characterized by excellent line and load regulation, which is critical in maintaining a stable output despite fluctuations in input voltage or load changes.

In conclusion, the UC2526DW from Texas Instruments is a reliable and efficient pulse width modulator that offers a high degree of functionality and protection for advanced power supply systems. Its programmability, combined with a comprehensive suite of features, makes it an excellent choice for engineers looking to design robust and high-performance power applications.

You May Also Be Interested in

KOA Speer
RESISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1240
Samsung
Lowest to $6.8652
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
Rohm Semiconductor
Lowest to $2.4462
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
Tyco Electronics
Lowest to $1.2400
Texas Instruments
ADVANCED LINCMOS RAIL-TO -RAIL OPERATIONAL AMPLIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess