EN
  • EN
  • DE

UC2544DW

Part No UC2544DW
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Supervisory Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Power Supply, Supervisor
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1275673-UC2544DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2544
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2544DW CAD Model

Description

The UC2544DW represents a robust and versatile switching controller from Texas Instruments, designed to cater to a wide array of power supply applications. This advanced controller is engineered to deliver high-performance solutions for both isolated and non-isolated power supply systems.

Key Features:

  • Wide Input Voltage Range: The UC2544DW is capable of handling a broad range of input voltages, making it suitable for various applications across different voltage standards.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet specific requirements, ensuring compatibility with the needs of the connected devices.
  • High-Efficiency Operation: Designed with efficiency in mind, this controller helps in reducing power wastage and improving overall system performance.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under a variety of conditions.
  • Frequency Adjustability: The switching frequency is adjustable, providing flexibility in design and optimization of the power supply.

Applications:

The UC2544DW is ideal for use in a range of applications, including but not limited to:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Off-Line Converters
  • Switched Mode Power Supplies (SMPS)

Product Specifications:

Parameter Value Package / Case SOIC-16 Output Type Transistor Driver Number of Outputs 1 Operating Temperature -40°C to +85°C

With its robust design and comprehensive feature set, the UC2544DW from Texas Instruments is an excellent choice for designers looking to create reliable and efficient power supply systems.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1049 $56.7343
16+ $6.6502 $106.4032
24+ $6.4424 $154.6176
33+ $6.2346 $205.7418
42+ $6.0268 $253.1256
56+ $5.4033 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess