EN
  • EN
  • DE
  • IT

UC2625DWTRG4

Part No UC2625DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushless DC Motor Controller 28-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Max Output Current 500 mA
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Nominal Supply Current 14.5 mA
Number of Outputs 1
Number of Pins 28
Output Current 200 mA
Output Voltage 50 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 792.000628 mg
Win Source Part Number 972855-UC2625DWTRG4
Categories PMIC - Motor Drivers,Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2625DWTRG4 CAD Model

Description

The UC2625DWTRG4 is a high-performance, enhanced dual-channel PWM controller from Texas Instruments, designed to cater to a variety of power conversion applications. This versatile component integrates multiple features to facilitate efficient and reliable operation in systems such as synchronous rectification, active clamp circuits, and resonant mode power supplies.

Key Features

  • Advanced Dual PWM Outputs: The UC2625DWTRG4 is equipped with two independent PWM outputs that enable precise control over power conversion processes.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input requirements and enhancing the device's adaptability to different power environments.
  • Programmable Dead-Time: This feature allows designers to optimize the switching overlap period between high-side and low-side drivers, thereby improving efficiency and reducing cross-conduction losses.
  • High Current Totem-Pole Outputs: The device's outputs are capable of delivering high current, which is essential for driving power MOSFETs or IGBTs directly.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within the acceptable range, thus protecting the circuitry.

Applications

The UC2625DWTRG4 is suitable for a wide range of applications that require robust and efficient PWM control, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • Motor Controllers
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

Texas Instruments is well-known for its commitment to quality and reliability, and the UC2625DWTRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial power systems, ensuring long-term stability and performance.

Package and Availability

The UC2625DWTRG4 is available in a surface-mount, SOIC-20 wide body package, which is suitable for automated assembly processes and space-constrained applications. The device's packaging is RoHS compliant and designed for optimal thermal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess