EN
  • EN
  • DE

UC2823AQ

Part No UC2823AQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Speed PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 8.4 V ~ 22 V
Frequency - Switching 400kHz ~ 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275713-UC2823AQ
Manufacturer Homepage www.ti.com
Family Name UC2823A
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2823AQ CAD Model

Description

The UC2823AQ, manufactured by Texas Instruments, is a high-speed Pulse-Width Modulation (PWM) controller that offers advanced features for a wide range of power supply applications. This integrated circuit is designed to deliver efficient control for off-line and DC-to-DC converter configurations, ensuring reliability and performance in demanding environments.

Key Features:

  • High-Frequency Operation: The UC2823AQ is capable of operating at frequencies up to 1MHz, which allows for smaller-sized components, reduced power loss, and overall compact power supply designs.
  • Programmable Duty Cycle: It features a programmable duty cycle, providing flexibility to accommodate various output voltage and current requirements.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high peak currents, facilitating rapid charging and discharging of the gate capacitance of power MOSFETs, thus improving the efficiency of the power stage.
  • Wide Input Voltage Range: This controller can handle a broad input voltage range, making it suitable for a variety of input sources and ensuring stable operation across different conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the input voltage is within the specified range, protecting the circuit from low-voltage conditions.

Applications:

With its robust design and versatile features, the UC2823AQ is ideal for use in:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • AC-DC Adapters
  • Telecom and Datacom Power Systems

Quality and Reliability:

The UC2823AQ is built to meet the high standards of Texas Instruments' product quality. Its robust construction ensures reliable operation even in industrial temperature ranges, making it a trusted choice for engineers and designers seeking a high-performance PWM controller for their power management solutions.

For more detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess