EN
  • EN
  • DE

UC2844P

Part No UC2844P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 12V ~ 28V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUC2844P,2156-UC2844P
Standard Package 1
Win Source Part Number 1145541-UC2844P
Ultra Librarian 3D Model Ultra Librarian UC2844P CAD Model

Description

The UC2844P from Texas Instruments is a high-performance current mode PWM controller that is widely used in switch-mode power supplies. With its robust design and flexible features, it is suitable for a variety of applications, including power converters, battery chargers, and DC-DC regulators.

Key Features

  • Optimized for Off-line and DC to DC Converters: The UC2844P is designed to facilitate the creation of low-cost, efficient power conversion in various configurations.
  • Low Start-Up and Operating Current: This feature allows the UC2844P to maintain high efficiency, making it ideal for power-sensitive applications.
  • Up to 500kHz Operation: High-frequency operation enables the use of smaller external components, resulting in compact power supply designs.
  • Trimmed Oscillator Discharge Current: Ensures consistent and reliable performance of the PWM operations across different units and conditions.

Performance Benefits

The UC2844P offers several performance benefits, including enhanced system reliability and a reduction in overall system cost. Its high-level integration reduces the need for external components, simplifying design and assembly processes. Additionally, the device's current mode operation provides superior transient response and simplified loop compensation.

Applications

Due to its versatile nature, the UC2844P can be used in a wide range of applications. Some common uses include:

  • Off-line power supplies
  • DC-DC converters
  • Power factor correction circuits
  • LED drivers
  • Telecommunication equipment power supplies

Product Specifications

The UC2844P is available in an 8-pin PDIP package, making it easy to integrate into various circuit designs. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. With its high degree of functionality and adaptability, the UC2844P from Texas Instruments represents a go-to solution for power management challenges across the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess