EN
  • EN
  • DE
  • IT

UC2845D8

Part No UC2845D8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035636-UC2845D8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2845D8 CAD Model

Description

The UC2845D8 from Texas Instruments is a versatile and robust current-mode pulse-width modulation (PWM) controller designed for high-performance power conversion applications. This device offers a range of features that enhance the efficiency, reliability, and flexibility of power supplies and DC-DC converters.

Key Features:

  • Operating Frequency: The UC2845D8 is capable of operating at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power loss, resulting in a more compact and efficient power supply design.
  • Current-Mode Control: The current-mode architecture provides superior response to load transients and simplifies loop compensation over traditional voltage-mode controllers.
  • High Current Totem-Pole Output: The device features a high-current totem-pole output stage capable of sourcing or sinking up to 1A, which is ideal for driving a power MOSFET or IGBT directly.
  • Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping, which is critical for the protection and proper functioning of the power stage components.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation under varying input voltage conditions, which is crucial for applications that encounter wide input voltage ranges.
  • Under-Voltage Lockout (UVLO): Both start-up and operating voltage levels are included, ensuring the controller only operates when the supply voltage is sufficient.
  • Soft-Start Functionality: The UC2845D8 incorporates soft-start capability to minimize start-up stress on the power-stage components by gradually increasing the duty cycle.

Applications:

The UC2845D8 is ideal for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power conversion equipment requiring high efficiency and reliability. Its robust design and comprehensive feature set make it a preferred choice for designers looking to optimize their power systems for performance and cost.

Package and Availability:

The device is available in an 8-pin SOIC package, denoted by the 'D8' suffix in the product code, which is suitable for surface-mount technology (SMT) assembly processes. Texas Instruments provides extensive support documentation, including datasheets, application notes, and design tools to facilitate the integration of the UC2845D8 into various power system designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5734 $51.6060
215+ $0.4705 $101.1575
330+ $0.4558 $150.4140
455+ $0.4411 $200.7005
590+ $0.4264 $251.5760
785+ $0.3823 $300.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,946 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess