EN
  • EN
  • DE

UC2861DWTR

Part No UC2861DWTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description PWM Power Supply Controllers Resonant-Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Fall Time 25 ns
Max Duty Cycle 50 %
Maximum Operating Temperature 150 °C
Number of Outputs 2
Output Current 500 mA
Rise Time 25 ns
RoHS Compliant
Switching Frequency 550 kHz
Topology Push-Pull
Win Source Part Number 1003526-UC2861DWTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2861DWTR CAD Model

Description

The UC2861DWTR from Texas Instruments is a sophisticated device designed to cater to the demanding needs of power management applications. This integrated circuit (IC) is part of the UC2861 family and is specifically engineered to provide reliable and efficient control for power converters and other related systems.

Key Features

  • High Performance: The UC2861DWTR is built to deliver top-notch performance, ensuring that power systems operate with maximum efficiency and reliability.
  • Versatility: This device is versatile and can be used in a variety of applications, including DC-DC converters, AC-DC power supplies, battery chargers, and LED drivers.
  • Enhanced Control: It offers enhanced control features such as under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the safety and longevity of the power system.
  • Resonant Mode Operation: The UC2861DWTR supports resonant mode operation, which allows for reduced switching losses and improved efficiency in power converters.

Package and Availability

The UC2861DWTR is available in a surface-mount SOIC-16 package, which is ideal for space-constrained applications. Its compact form factor enables integration into a wide range of electronic devices without occupying excessive board space.

Applications

This device is suitable for high-performance applications that require precise power management and control. It is commonly used in:

  • Industrial Power Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Automotive Power Modules
  • Renewable Energy Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC2861DWTR is no exception. It undergoes rigorous testing and quality control procedures to ensure that it meets the highest industry standards. Customers can trust this product to perform consistently over a wide range of operating conditions.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess