EN
  • EN
  • DE

UC2866N

Part No UC2866N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16DIP / Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5 V
Supply Voltage - Operating 10.5V ~ 22V
Frequency - Switching 10kHz ~ 1MHz
Control Features Soft Start
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number UC286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-15348-5-NDR,-UC2866NG4,-296-15348-5-ND,-UC2866N-NDR,2156-UC2866N-TI,296-15348-5-NDR,-296-15348-5,296-15348-5,-UC2866NG4-NDR,TEXTISUC2866N
Standard Package 25
Win Source Part Number 1025085-UC2866N
Ultra Librarian 3D Model Ultra Librarian UC2866N CAD Model

Description

Product Overview: UC2866N Resonant-Mode Power Supply Controllers

The UC2866N, manufactured by Texas Instruments, is a state-of-the-art resonant-mode controller IC designed for high-efficiency, high-density power conversion applications. This advanced controller is optimized for use in Zero-Voltage Switching (ZVS) resonant converters, providing a range of features that enhance the performance and reliability of power supply systems.

Key Features

  • Resonant Switching: The UC2866N utilizes resonant-mode switching techniques to minimize switching losses and enhance overall efficiency. This makes it an ideal choice for applications where energy efficiency is paramount.
  • Programmable Frequency Control: With its programmable frequency control, the UC2866N offers designers the flexibility to set the operating frequency of their power supply, allowing for optimization based on specific application requirements.
  • High-Frequency Operation: Capable of operating at high frequencies, the UC2866N enables the use of smaller, lighter components, thus reducing the size and weight of the power supply.
  • Protection Features: The IC incorporates a suite of protection features, including over-current protection, over-voltage protection, and thermal shutdown, safeguarding the power supply and connected components from potential damage.

Applications

The UC2866N is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Server and data center power supplies
  • Renewable energy systems
  • High-density power modules

Technical Specifications

With an operating temperature range of -40°C to +85°C, the UC2866N is built to withstand harsh environments. The device is available in an 18-pin PDIP (Plastic Dual In-line Package), making it compatible with a wide range of PCB layouts.

Conclusion

The UC2866N from Texas Instruments represents a robust and flexible solution for designers looking to create efficient, reliable power supplies for demanding applications. Its resonant-mode operation and comprehensive protection features make it a smart choice for next-generation power conversion systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess