The UC3726N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCx7x6 family of power driver ICs, which are known for their reliability and efficiency in controlling and driving power MOSFETs and IGBTs.
Key Features
- Robust Output Drivers: The UC3726N boasts powerful output drivers capable of delivering peak currents, making it suitable for high-power applications.
- Adaptive Dead-Time Control: With its intelligent dead-time control, the UC3726N ensures minimal cross-conduction and power loss, enhancing the efficiency of the power stage.
- Under-Voltage Lockout (UVLO): This feature protects the device and the power system by ensuring that the IC operates only when the supply voltage is within the specified range.
- Thermal Shutdown: The built-in thermal shutdown function provides additional protection against overheating, safeguarding the IC and the system it controls.
- Wide Operating Range: The UC3726N is designed to operate over a broad voltage range, accommodating various application requirements.
Applications
The UC3726N is versatile and can be used in a range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Control Circuits
- Class-D Power Amplifiers
- Power Inverters and UPS Systems
Technical Specifications
Parameter
Value
Output Current
Peak of 1.5 A
Supply Voltage
10 V to 35 V
Operating Temperature
-55°C to +125°C
Package
PDIP-16
The UC3726N is available in a 16-pin plastic dual in-line package (PDIP), providing ease of integration into a variety of circuit designs. With its robust feature set, the UC3726N from Texas Instruments is an excellent choice for designers seeking a reliable and efficient power driver solution.