EN
  • EN
  • DE

UC3825N

Part No UC3825N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP / Current Mode PWM Controller 1.5A 1000kHz 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4 V to 30 V
Frequency - Switching 340kHz to 460kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 035669-UC3825N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UC3825N
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3825N CAD Model

Description

Product Overview: UC3825N High-Speed PWM Controller

The UC3825N, manufactured by Texas Instruments, is a high-speed Pulse Width Modulation (PWM) controller that offers robust features for managing power supplies in a wide range of electronic devices. This integrated circuit is designed to deliver precise power control and is particularly well-suited for applications requiring high-frequency switching and high-performance power conversion.

Key Features

  • High-Frequency Operation: The UC3825N operates at frequencies up to 1MHz, making it ideal for applications that benefit from high switching frequencies, such as reduced-size power supply components and improved efficiency.
  • Programmable Duty Cycle: With a programmable duty cycle ranging from 0 to 50%, this PWM controller can adapt to a wide range of power requirements, ensuring efficient energy use across different loads.
  • Dual Output Drive Stages: The device features dual output drive stages with a 2A peak current capability, providing the muscle to drive high-capacity MOSFETs or IGBTs directly.
  • Voltage Feed Forward: Voltage feed-forward regulation helps maintain consistent output despite input voltage variations, ensuring reliable performance under varying power conditions.
  • Soft-Start Function: The UC3825N incorporates a soft-start function that gradually ramps up the output voltage, minimizing startup stress on the power supply components.

Applications

The versatility of the UC3825N makes it an excellent choice for a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control systems
  • Class D power amplifiers

Technical Specifications

The UC3825N is available in a 16-pin DIP (Dual In-line Package) and offers a comprehensive set of technical specifications:

  • Supply Voltage: 10 to 20V
  • Operating Temperature: -55°C to 125°C
  • Trimmed Oscillator for Precise Frequency Control
  • Current Mode Operation to 500kHz
  • Automatic Feed Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Enhanced Load Response Characteristics
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression

The UC3825N PWM controller is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for advanced power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1015 $55.5075
11+ $9.1089 $100.1979
17+ $8.8243 $150.0131
24+ $8.5396 $204.9504
31+ $8.2550 $255.9050
41+ $7.4010 $303.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess