EN
  • EN
  • DE

UC3843P

Part No UC3843P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398196-UC3843P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843P CAD Model

Description

The UC3843P, manufactured by Texas Instruments, is a high-performance current mode pulse width modulation (PWM) controller that is widely utilized in switching power supplies and power conversion applications. This integrated circuit is designed to offer precise voltage regulation, efficient power management, and enhanced system reliability, making it an ideal choice for engineers and designers working on a variety of power systems.

Key Features:

  • Current Mode Control: The UC3843P employs current mode control which provides superior bandwidth and response to system perturbations compared to voltage mode PWM controllers.
  • High Frequency Operation: With an oscillator frequency capable of up to 500kHz, the UC3843P allows for smaller-sized components, reducing the overall size and cost of the power supply.
  • Low Startup Current: The device features a low startup current of typically 0.5mA, which minimizes standby power consumption and is ideal for energy-saving applications.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability and performance over a wide range of input voltages and output loads.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, ensuring precise duty cycle clamping which is critical for reliable and consistent operation.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules
  • LED drivers

Product Specifications:

The UC3843P is available in an 8-pin plastic DIP package. It operates over a wide supply voltage range from 12V to 30V and can handle a maximum output current of 1A. Its operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the UC3843P is no exception. It is designed and tested to meet stringent industry standards, ensuring long-term performance in critical applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess