EN
  • EN
  • DE

UC3847DWTR

Part No UC3847DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95 V ~ 40 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276007-UC3847DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC3847DWTR
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3847DWTR CAD Model

Description

The UC3847DWTR from Texas Instruments is a high-performance current mode PWM controller that is widely used in AC-DC power supplies, DC-DC converters, and other power conversion applications. This integrated circuit is designed to offer precise voltage regulation, optimized power management, and enhanced system reliability, making it an ideal choice for engineers and designers looking to create efficient power systems.

Key Features

  • Current Mode Control: Provides fast response to load changes and excellent loop stability.
  • High Frequency Operation: Up to 500 kHz switching frequency allows for smaller external components, reducing size and cost.
  • Automatic Feed Forward Compensation: Improves performance across a wide range of input voltages.
  • Pulse-by-Pulse Current Limiting: Protects the controller and external circuitry from short-circuit conditions.
  • Under-Voltage Lockout (UVLO): Ensures the controller only operates when the supply voltage is sufficient, preventing malfunctions.
  • Fully Latched Logic: With double pulse suppression, it enhances system safety and reliability.
  • Trimmed Oscillator Discharge Current: Delivers tight duty cycle control.

Applications

  • Switching power supplies
  • Power converters
  • Battery chargers
  • LED drivers
  • Telecommunications equipment
  • Industrial control systems

Package and Availability

The UC3847DWTR is available in a 16-pin SOIC package, making it convenient for PCB layout and space-constrained applications. It is also available in tape and reel format, which facilitates automated assembly processes for high-volume production. Texas Instruments ensures the availability of this product through its extensive distribution network, providing designers with reliable access to this essential component for their power management solutions.

With its robust feature set and flexible applications, the UC3847DWTR is a versatile and reliable choice for modern electronic systems requiring efficient power regulation.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess