EN
  • EN
  • DE

SNJ54126J

Part No SNJ54126J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256452-SNJ54126J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54126J CAD Model

Description

The SNJ54126J is a high-quality integrated circuit developed by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular device is part of the 5400 series, which is known for its robust performance in a wide range of electronic applications. The SNJ54126J is designed to meet the stringent requirements of military and aerospace industries, ensuring reliability and functionality under extreme conditions.

Key Features

  • Durable Construction: The SNJ54126J is housed in a durable ceramic package, which provides superior protection against environmental factors such as temperature extremes, vibration, and humidity.
  • High-Speed Operation: This device is capable of operating at high speeds, making it ideal for applications that require rapid signal processing and data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ54126J maintains low power consumption, which is crucial for energy-sensitive systems.
  • Versatility: The SNJ54126J is designed for versatile use in digital systems and can be implemented in a variety of circuit configurations to meet specific design requirements.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance in both commercial and military-grade applications.

Applications

The SNJ54126J is suitable for a diverse array of applications, including but not limited to:

  • Communication systems
  • Avionics
  • Navigation equipment
  • Signal processing units
  • High-reliability computing systems

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SNJ54126J is backed by rigorous testing and quality assurance processes, ensuring that each device meets the highest standards of performance and reliability. Customers can also access comprehensive technical support and documentation, making integration and troubleshooting a smoother process.

For designers and engineers looking for a reliable, high-performance integrated circuit that can withstand the demands of critical applications, the SNJ54126J from Texas Instruments is an excellent choice.

You May Also Be Interested in

Atmel
Lowest to $24.7389
International Rectifier
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess