EN
  • EN
  • DE

UC3852N

Part No UC3852N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035715-UC3852N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UC3852N CAD Model

Description

Product Overview: UC3852N by Texas Instruments

The UC3852N is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced Power Factor Correction (PFC) controller is engineered to facilitate the development of energy-efficient power systems with improved power factor ratings. It is a critical component for applications that require compliance with international power quality standards and is widely used in power supplies for personal computers, office equipment, and industrial machinery.

Key Features

  • Enhanced Control: The UC3852N offers average current mode control, which provides superior performance and response to varying load conditions.
  • Wide Operating Range: This IC operates over a wide input voltage range, accommodating a variety of power systems and ensuring versatility in different electrical environments.
  • High Efficiency: By optimizing power factor correction, the UC3852N helps in reducing power loss and heat generation, leading to more efficient power usage and potentially extending the lifespan of the system.
  • Low Total Harmonic Distortion (THD): It is designed to minimize THD, which is crucial for maintaining power quality and reducing stress on electrical infrastructure.
  • User-Friendly: The UC3852N includes features such as over-voltage protection, under-voltage lockout, and soft-start capabilities, making it safer and easier to implement in various designs.

Applications

The UC3852N is ideal for use in switch-mode power supplies (SMPS) that require active power factor correction. Its robust design ensures reliability and performance in:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunication equipment
  • Power supplies for LED lighting

Technical Specifications

Some of the technical specifications of the UC3852N include an operating frequency up to 500 kHz, a totem-pole output capable of driving a power MOSFET, and a precision voltage reference of 2.5V ±1%. The device is offered in a through-hole mounting package, facilitating easy integration into various circuit designs.

For designers and engineers looking to enhance power supply performance while maintaining compliance with energy efficiency standards, the UC3852N by Texas Instruments stands out as a reliable and effective solution.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess