EN
  • EN
  • DE

UC3854DWTR-F

Part No UC3854DWTR-F
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123922-UC3854DWTR-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3854DWTR-F CAD Model

Description

The Texas Instruments UC3854DWTR-F is a high-performance, active power factor correction (PFC) controller designed for power systems that require low total harmonic distortion and high power factor. This advanced integrated circuit (IC) is engineered to provide a cost-effective solution for AC/DC power conversion in applications such as offline power supplies, power adapters, and electronic ballasts.

Key Features

  • Enhanced Performance: The UC3854DWTR-F utilizes advanced control techniques to provide excellent power factor correction across a wide range of load conditions, ensuring compliance with international power quality standards such as IEC61000-3-2.
  • Wide Operating Range: It operates over a wide input voltage range, making it suitable for a variety of global applications and accommodating fluctuations in the power grid.
  • Flexible Design: The IC supports both continuous and discontinuous conduction modes, giving designers the flexibility to optimize their power supply designs for efficiency, size, and cost.
  • High Efficiency: The UC3854DWTR-F is designed for high efficiency, reducing energy consumption and heat generation within the system.
  • Integrated Protections: The device includes a range of protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing system reliability and safety.

Applications

The UC3854DWTR-F is ideal for a variety of applications where power factor correction is essential. These include:

  • Switch-mode power supplies (SMPS)
  • Power adapters for laptops and other portable devices
  • Electronic ballasts for fluorescent lighting
  • Industrial power systems

Package and Availability

The UC3854DWTR-F comes in a surface-mount, 16-pin SOIC (DW) package, providing a compact footprint for space-constrained applications. It is available in tape and reel format, denoted by the 'TR' suffix, for ease of handling and automated assembly processes. As a product of Texas Instruments, a leader in semiconductor solutions, the UC3854DWTR-F is backed by extensive support and documentation, ensuring a smooth integration into your design projects.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess