EN
  • EN
  • DE

UC3867N

Part No UC3867N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP / Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7V ~ 22V
Frequency - Switching 50kHz ~ 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number UC3867
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-11324-5,296-11324-5-NDR,-UC3867NG4-NDR,-296-11324-5-ND,TEXTISUC3867N,-296-11324-5,-UC3867NG4,-UC3867N-NDR,2156-UC3867N
Standard Package 25
Win Source Part Number 1102009-UC3867N
Ultra Librarian 3D Model Ultra Librarian UC3867N CAD Model

Description

The Texas Instruments UC3867N is a sophisticated and versatile power management integrated circuit (IC) designed to enhance the performance and reliability of power supply systems. This IC is particularly suitable for applications requiring controlled and efficient power conversion, such as in telecommunications, industrial control systems, and consumer electronics.

Key Features

  • Programmable Output Voltage: The UC3867N allows for precise control over the output voltage, enabling it to be used in a wide range of applications where specific voltage levels are required.
  • High-Efficiency Operation: With its advanced design, the UC3867N operates with high efficiency, reducing power loss and heat generation, which can be crucial in systems with limited cooling capabilities.
  • Current Mode Control: The current mode control feature provides superior transient response and simplifies loop compensation, which is essential for maintaining stable operation under varying load conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the IC and the power system from damage due to excessive current, enhancing the overall durability and reliability of the application.
  • Wide Operating Temperature Range: The UC3867N is designed to operate over a broad temperature range, making it suitable for harsh environments and ensuring consistent performance under different temperature conditions.

Applications

The UC3867N is ideal for a variety of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • AC-DC Power Supplies
  • Telecommunication Equipment
  • Industrial Control Systems

Technical Specifications

The UC3867N is encapsulated in a 16-pin plastic DIP package and requires a minimal number of external components for operation. It is designed to work with a wide input voltage range, accommodating various power sources. The IC also features programmable soft start, under-voltage lockout, and a high-frequency oscillator that can be adjusted with external components to suit the specific needs of the application.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6224 $53.3568
16+ $6.2543 $100.0688
25+ $6.0589 $151.4725
35+ $5.8634 $205.2190
45+ $5.6680 $255.0600
60+ $5.0816 $304.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess